Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Harris Corporation CD74FCT652MS2298
CD74FCT652MS2298
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
OCTAL BUS TRANSCEIVERS/REGISTERS
Manufacturer:
Harris Corporation
Datasheet:
CD74FCT652MS2298 Datasheet
History Price: $1.87000
In Stock: 5815
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74FCT652MS2298 vs CD74ACT244E
Part No
CD74FCT652MS2298
CD74ACT244E
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
Buffer, Non-Inverting
Number of Elements
-
2
Number of Bits per Element
-
4
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
24mA, 24mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP