☰
CD74FCT646M
CD74FCT646M
Active
Description:  IC TXRX NON-INVERT 5.25V 24SOIC
Manufacturer:  Harris Corporation
Datasheet:   CD74FCT646M Datasheet
History Price: $2.67000
In Stock: 26990
CD74FCT646M vs CD74ACT540E
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 64mA
24mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
20-PDIP