Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Harris Corporation CD74FCT533M
CD74FCT533M
Active
Logic - Latches
Description:
8-BIT DRIVER
Manufacturer:
Harris Corporation
Datasheet:
CD74FCT533M Datasheet
History Price: $0.81000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74FCT533M vs CD74ACT573E
Part No
CD74FCT533M
CD74ACT573E
Category
Logic - Latches
Logic - Latches
Manufacturer
Harris Corporation
Texas Instruments
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
-
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
-
3.1ns
Current - Output High, Low
-, 48mA
24mA, 24mA
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-QSOP
20-PDIP