Function
Standard
Master Reset
Output Type
Tri-State, Non-Inverted
Non-Inverted
Number of Bits per Element
8
8
Clock Frequency
70 MHz
70 MHz
Max Propagation Delay @ V, Max CL
6.6ns @ 5V, 50pF
7ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Iq)
8 μA
8 μA
Input Capacitance
10 pF
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
20-PDIP
20-PDIP
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)