☰
CD74FCT374E
CD74FCT374E
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74FCT374E Datasheet
History Price: $0.40000
In Stock: 8080
CD74FCT374E vs CD74ACT175EE4
Series
74FCT
74ACT
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
70 MHz
-
Max Propagation Delay @ V, Max CL
6.6ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
15mA, 48mA
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Iq)
8 μA
-
Input Capacitance
10 pF
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
20-PDIP
-
Package / Case
20-DIP (0.300", 7.62mm)
-