☰
CD74FCT273TM
CD74FCT273TM
Active
Description:  FAST OCTAL D FLIP FLOPS & RESET
Manufacturer:  Harris Corporation
History Price: $0.44000
In Stock: 48480
CD74FCT273TM vs CD74ACT175E
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Clock Frequency
70 MHz
114 MHz
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
11.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
15mA, 48mA
24mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-SOIC
16-PDIP
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)