☰
CD74FCT245TM
CD74FCT245TM
Active
Description:  IC TXRX NON-INVERT 5.25V 20SOIC
Manufacturer:  Harris Corporation
History Price: $0.23000
In Stock: 35680
CD74FCT245TM vs CD74ACT541E
Series
74FCT
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
32mA, 64mA
24mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP