☰
CD74FCT244DTM
CD74FCT244DTM
Active
Description:  IC BUFF NON-INVERT 5.25V 20SOIC
Manufacturer:  Harris Corporation
History Price: $0.20000
In Stock: 15790
CD74FCT244DTM vs CD74ACT652M
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 64mA
24mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
24-SOIC