☰
CD74FCT16540TSM
CD74FCT16540TSM
Active
Description:  IC BUFFER INVERT 5.5V 48SSOP
Manufacturer:  Harris Corporation
History Price: Active
In Stock: 45200
CD74FCT16540TSM vs CD74ACT540E
Series
-
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Inverting
Number of Elements
2
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
32mA, 64mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-BSSOP (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
48-SSOP
20-PDIP