Function
Standard
Master Reset
Output Type
Tri-State, Non-Inverted
Non-Inverted
Number of Bits per Element
8
8
Clock Frequency
110 MHz
70 MHz
Max Propagation Delay @ V, Max CL
11.2ns @ 5V, 50pF
7ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Iq)
8 μA
8 μA
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-SOIC
20-PDIP
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)