☰
CD74ACT374M
CD74ACT374M
Active
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT374M Datasheet
History Price: $1.52000
In Stock: 640
CD74ACT374M vs CD74ACT175EE4
Series
74ACT
74ACT
Packaging
Tube
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
110 MHz
-
Max Propagation Delay @ V, Max CL
11.2ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
8 μA
-
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-SOIC
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-