Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD74ACT373M
CD74ACT373M
Active
Logic - Latches
Description:
IC OCT TRANSP LATCH INV 20-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD74ACT373M Datasheet
History Price: $1.67000
In Stock: 35680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT373M vs CD74ACT573E
Part No
CD74ACT373M
CD74ACT573E
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Texas Instruments
Series
74ACT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
3ns
3.1ns
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP