☰
CD74ACT273MPWREP
CD74ACT273MPWREP
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 25285
CD74ACT273MPWREP vs CD74ACT175EE4
Series
74ACT
74ACT
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
85 MHz
-
Max Propagation Delay @ V, Max CL
13.5ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
8 μA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-TSSOP
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-