☰
CD74ACT257M
CD74ACT257M
Active
Description:  IC MULTIPLEXER 4 X 2:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT257M Datasheet
History Price: $1.29000
In Stock: 48260
CD74ACT257M vs CD74ACT257E
Series
74ACT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Type
Multiplexer
Multiplexer
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
75mA, 75mA
75mA, 75mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP