☰
CD74ACT164M
CD74ACT164M
Active
Description:  IC 8-BIT SHIFT REGISTER 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT164M Datasheet
History Price: $1.18000
In Stock: 20690
CD74ACT164M vs CD74ACT164E
Series
74ACT
74ACT
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Serial to Parallel
Serial to Parallel
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP