☰
CD74ACT139M
CD74ACT139M
Active
Description:  CD74ACT139 DUAL 2-TO-4 LINE DECO
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT139M Datasheet
History Price: $0.41000
In Stock: 17660
CD74ACT139M vs CD74ACT153E
Series
74ACT
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 2:4
2 x 4:1
Independent Circuits
2
1
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP