☰
CD74ACT112M96
CD74ACT112M96
Active
Description:  IC FF JK TYPE DUAL 1BIT 16SOIC
Manufacturer:  Texas Instruments
History Price: $0.42150
In Stock: 34220
CD74ACT112M96 vs CD74ACT574E
Series
74ACT
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
100 MHz
110 MHz
Max Propagation Delay @ V, Max CL
10.3ns @ 5V, 50pF
11.2ns @ 5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
20-PDIP
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)