☰
CD74ACT02M96
CD74ACT02M96
Active
Description:  IC GATE NOR 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
History Price: $0.95000
In Stock: 2880
CD74ACT02M96 vs CD74HC03M
Series
74ACT
74HC
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
Open Drain
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
-, 5.2mA
Input Logic Level - Low
0.8V
0.5V ~ 1.8V
Input Logic Level - High
2V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
12.2ns @ 5V, 50pF
17ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)