Packaging
Tape & Reel (TR)
Tube
Logic Type
NOR Gate
Inverter
Voltage - Supply
4.5V ~ 5.5V
1.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
-, 24mA
Input Logic Level - Low
0.8V
0.3V ~ 1.65V
Input Logic Level - High
2V
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
12.2ns @ 5V, 50pF
8.2ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)