☰
CD74AC74EX
CD74AC74EX
Active
Description:  DUAL D-TYPE FLIP-FLOP
Manufacturer:  Harris Corporation
Datasheet:   CD74AC74EX Datasheet
History Price: $0.37000
In Stock: 46215
CD74AC74EX vs CD74ACT174E
Series
74AC
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Function
Set(Preset) and Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
6
Clock Frequency
110 MHz
80 MHz
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
14ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
16-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)