☰
CD74AC652EN
CD74AC652EN
Active
Description:  IC TXRX NON-INVERT 5.5V 24DIP
Manufacturer:  Harris Corporation
Datasheet:   CD74AC652EN Datasheet
History Price: $1.34000
In Stock: 32680
CD74AC652EN vs CD74ACT244E
Series
74AC
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
20-PDIP