Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Bits per Element
8
8
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP