☰
CD74AC564E
CD74AC564E
Active
Description:  8-BIT DRIVER
Manufacturer:  Harris Corporation
Datasheet:   CD74AC564E Datasheet
History Price: $0.44000
In Stock: 12800
CD74AC564E vs CD74FCT273E
Series
74AC
74FCT
Packaging
Bulk
Tube
Status
Active
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Inverted
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
125 MHz
70 MHz
Max Propagation Delay @ V, Max CL
11.3ns @ 5V, 50pF
7ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
15mA, 48mA
Voltage - Supply
1.5V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Iq)
8 μA
8 μA
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
20-PDIP
20-PDIP
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)