Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Harris Corporation CD74AC564E
CD74AC564E
Active
Logic - Flip Flops
Description:
8-BIT DRIVER
Manufacturer:
Harris Corporation
Datasheet:
CD74AC564E Datasheet
History Price: $0.44000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74AC564E vs CD74ACT175EE4
Part No
CD74AC564E
CD74ACT175EE4
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Harris Corporation
Texas Instruments
Series
74AC
74ACT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
125 MHz
-
Max Propagation Delay @ V, Max CL
11.3ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
24mA, 24mA
-
Voltage - Supply
1.5V ~ 5.5V
-
Current - Quiescent (Iq)
8 μA
-
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
20-PDIP
-
Package / Case
20-DIP (0.300", 7.62mm)
-