☰
CD74AC564E
CD74AC564E
Active
Description:  8-BIT DRIVER
Manufacturer:  Harris Corporation
Datasheet:   CD74AC564E Datasheet
History Price: $0.44000
In Stock: 12800
CD74AC564E vs CD74ACT112M
Series
74AC
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
JK Type
Output Type
Tri-State, Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
125 MHz
100 MHz
Max Propagation Delay @ V, Max CL
11.3ns @ 5V, 50pF
10.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
4 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-PDIP
16-SOIC
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)