☰
CD74AC541EX
CD74AC541EX
Active
Description:  IC BUFFER NON-INVERT 5.5V 20DIP
Manufacturer:  Harris Corporation
Datasheet:   CD74AC541EX Datasheet
History Price: $0.49000
In Stock: 8320
CD74AC541EX vs CD74ACT540E
Series
74AC
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
75mA, 75mA
24mA, 24mA
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
20-PDIP