Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Harris Corporation CD74AC151M
CD74AC151M
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
8-INPUT MULTIPLEXER
Manufacturer:
Harris Corporation
Datasheet:
CD74AC151M Datasheet
History Price: Active
In Stock: 37760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74AC151M vs CD74ACT238E
Part No
CD74AC151M
CD74ACT238E
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Texas Instruments
Series
74AC
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Type
Data Selector/Multiplexer
Decoder/Demultiplexer
Circuit
1 x 8:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP