☰
CD74AC14EE4
CD74AC14EE4
Active
Description:  6-CH, 1.5-V TO 5.5-V INVERTERS W
Manufacturer:  Texas Instruments
Datasheet:   CD74AC14EE4 Datasheet
History Price: $0.35750
In Stock: 6385
CD74AC14EE4 vs CD74HC03M
Series
74AC
74HC
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
4
Number of Inputs
6
2
Features
Schmitt Trigger
Open Drain
Voltage - Supply
1.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
-, 5.2mA
Input Logic Level - Low
2.4V
0.5V ~ 1.8V
Input Logic Level - High
3.4V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
17ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)