☰
CD74AC14EE4
CD74AC14EE4
Active
Description:  6-CH, 1.5-V TO 5.5-V INVERTERS W
Manufacturer:  Texas Instruments
Datasheet:   CD74AC14EE4 Datasheet
History Price: $0.35750
In Stock: 47920
CD74AC14EE4 vs CD74AC02E
Series
74AC
74AC
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Inverter
NOR Gate
Number of Circuits
6
4
Number of Inputs
6
2
Features
Schmitt Trigger
-
Voltage - Supply
1.5V ~ 5.5V
1.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
2.4V
0.3V ~ 1.65V
Input Logic Level - High
3.4V
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
11.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)