☰
CD74AC109E
CD74AC109E
Active
Description:  IC FF JK TYPE DUAL 1BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74AC109E Datasheet
History Price: $0.85000
In Stock: 4905
CD74AC109E vs CD74AC273E
Series
74AC
74AC
Packaging
Tube
Tube
Status
Active
Active
Function
Set(Preset) and Reset
Master Reset
Type
JK Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
100 MHz
114 MHz
Max Propagation Delay @ V, Max CL
10.3ns @ 5V, 50pF
12.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
1.5V ~ 5.5V
1.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
20-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)