Logic Type
Inverter
OR Gate
Voltage - Supply
1.5V ~ 5.5V
1.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.3V ~ 1.65V
0.3V ~ 1.65V
Input Logic Level - High
1.2V ~ 3.85V
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
6.5ns @ 5V, 50pF
9.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)