Logic Type
NAND Gate
NAND Gate
Voltage - Supply
1.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
-, 5.2mA
Input Logic Level - Low
0.3V ~ 1.65V
0.5V ~ 1.8V
Input Logic Level - High
1.2V ~ 3.85V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
7.3ns @ 5V, 50pF
17ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)