☰
CD54HCT02F
CD54HCT02F
Active
Description:  QUAD TWO-INPUT NOR GATE
Manufacturer:  Harris Corporation
Datasheet:   CD54HCT02F Datasheet
History Price: $10.20000
In Stock: 2640
CD54HCT02F vs CD54ACT08F3A
Series
54HCT
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
4mA, 4mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
21ns @ 4.5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-