☰
CD54HC02F
CD54HC02F
Active
Description:  NOR GATE, HC/UH SERIES
Manufacturer:  Harris Corporation
Datasheet:   CD54HC02F Datasheet
History Price: $10.08000
In Stock: 9995
CD54HC02F vs CD54ACT08F3A
Series
54HC
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
5.2mA, 5.2mA
-
Input Logic Level - Low
0.5V ~ 1.8V
-
Input Logic Level - High
1.5V ~ 4.2V
-
Max Propagation Delay @ V, Max CL
15ns @ 6V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-