Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD54ACT02F3A
CD54ACT02F3A
Active
Logic - Gates and Inverters
Description:
CD54ACT02 QUAD 2-INPUT NOR GATES
Manufacturer:
Texas Instruments
Datasheet:
CD54ACT02F3A Datasheet
History Price: $13.93000
In Stock: 46225
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD54ACT02F3A vs CD54AC32F3A
Part No
CD54ACT02F3A
CD54AC32F3A
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
OR Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
1.5V ~ 5.5V
Current - Quiescent (Max)
-
4 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.3V ~ 1.65V
Input Logic Level - High
-
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
-
9.5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)