Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD54AC86F
CD54AC86F
Active
Logic - Gates and Inverters
Description:
QUAD 2-INPUT EXCLUSIVE-OR GATE
Manufacturer:
Harris Corporation
Datasheet:
CD54AC86F Datasheet
History Price: $1.64000
In Stock: 18930
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD54AC86F vs CD54ACT04F3A
Part No
CD54AC86F
CD54ACT04F3A
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
1.5V ~ 5.5V
-
Current - Quiescent (Max)
4 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.3V ~ 1.65V
-
Input Logic Level - High
1.2V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
10.8ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-