Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Fairchild Semiconductor CD4724BCMX
CD4724BCMX
Obsolete
Logic - Latches
Description:
D LATCH
Manufacturer:
Fairchild Semiconductor
Datasheet:
CD4724BCMX Datasheet
History Price: Obsolete
In Stock: 3840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4724BCMX vs CD4099BFX
Part No
CD4724BCMX
CD4099BFX
Category
Logic - Latches
Logic - Latches
Manufacturer
Fairchild Semiconductor
Harris Corporation
Series
4000B
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
D-Type, Addressable
D-Type, Addressable
Circuit
1:8
1:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 15V
3V ~ 18V
Independent Circuits
1
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
8.8mA, 8.8mA
6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP