Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi CD4538BCMX
CD4538BCMX
Obsolete
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 100NS 16SOIC
Manufacturer:
onsemi
Datasheet:
CD4538BCMX Datasheet
History Price: Obsolete
In Stock: 37630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4538BCMX vs CD4047BF3A
Part No
CD4538BCMX
CD4047BF3A
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
Texas Instruments
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Logic Type
Monostable
-
Independent Circuits
2
1
Schmitt Trigger Input
No
No
Propagation Delay
100 ns
150 ns
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-CDIP