☰
CD4532BMG4
CD4532BMG4
Discontinued
Description:  IC PRIORITY ENCOD 1 X 8:3 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4532BMG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7255
CD4532BMG4 vs CD4028BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Discontinued
Active
Type
Priority Encoder
Decoder
Circuit
1 x 8:3
1 x 4:10
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP