☰
CD4532BEG4
CD4532BEG4
Discontinued
Description:  IC PRIORITY ENCOD 1 X 8:3 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4532BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 12700
CD4532BEG4 vs CD4512BPW
Series
4000B
4000B
Packaging
Tube
Tube
Status
Discontinued
Active
Type
Priority Encoder
Data Selector/Multiplexer
Circuit
1 x 8:3
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP