☰
CD4522BPW
CD4522BPW
Active
Description:  IC DIVIDER BY N 4-BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4522BPW Datasheet
History Price: $0.66000
In Stock: 29570
CD4522BPW vs CD4022BFX
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Divide-by-N
Binary Counter
Direction
Down
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Synchronous
Timing
-
Synchronous
Count Rate
8 MHz
11 MHz
Trigger Type
Positive, Negative
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-CDIP