☰
CD4522BM96
CD4522BM96
Obsolete
Description:  IC DIVIDER BY N 4-BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4522BM96 Datasheet
History Price: Obsolete
In Stock: 47280
CD4522BM96 vs CD4022BFX
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Divide-by-N
Binary Counter
Direction
Down
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Synchronous
Timing
-
Synchronous
Count Rate
8 MHz
11 MHz
Trigger Type
Positive, Negative
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP