Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4518BPW
CD4518BPW
Active
Logic - Counters, Dividers
Description:
IC BCD COUNTER DL 4BIT 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CD4518BPW Datasheet
History Price: $1.12000
In Stock: 21675
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4518BPW vs CD4018BE
Part No
CD4518BPW
CD4018BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter
Divide-by-N
Direction
Up
-
Number of Elements
2
1
Number of Bits per Element
4
5
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
8 MHz
8.5 MHz
Trigger Type
Positive, Negative
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-PDIP