☰
CD4514BM
CD4514BM
Active
Description:  IC DECODER/DEMUX 1X4:16 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4514BM Datasheet
History Price: $1.26000
In Stock: 47200
CD4514BM vs CD4028BM
Part No
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Type
Decoder/Demultiplexer
Decoder
Circuit
1 x 4:16
1 x 4:10
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SOIC
16-SOIC