Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Texas Instruments CD4504BMT
CD4504BMT
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR UNIDIR 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4504BMT Datasheet
History Price: $1.19000
In Stock: 9780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4504BMT vs CD4504BF3A
Part No
CD4504BMT
CD4504BF3A
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Translator Type
Voltage Level
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
-
Voltage - VCCA
5 V ~ 15 V
-
Voltage - VCCB
5 V ~ 15 V
-
Input Signal
-
-
Output Signal
-
CMOS
Output Type
Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP