☰
CD4504BM
CD4504BM
Active
Description:  IC TRANSLATOR UNIDIR 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4504BM Datasheet
History Price: $1.19000
In Stock: 27510
CD4504BM vs CD4504BME4
Series
4000B
4000B
Packaging
Tube
Bulk or Tube
Status
Active
Discontinued
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
6
Voltage - VCCA
5 V ~ 15 V
5 V ~ 15 V
Voltage - VCCB
5 V ~ 15 V
5 V ~ 15 V
Input Signal
-
-
Output Signal
-
-
Output Type
Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC