☰
CD4502BEG4
CD4502BEG4
Discontinued
Description:  IC BUFFER INVERT 18V 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4502BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 44980
CD4502BEG4 vs CD4502BD3
Series
4000B
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Logic Type
Buffer, Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
6
6
Input Type
-
-
Output Type
Push-Pull
3-State
Current - Output High, Low
3.4mA, 20.4mA
6.8mA, 40.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP