☰
CD4099BF3A
CD4099BF3A
Active
Description:  CMOS 8-BIT ADDRESSABLE LATCH 16-
Manufacturer:  Texas Instruments
Datasheet:   CD4099BF3A Datasheet
History Price: Active
In Stock: 22080
CD4099BF3A vs CD4724BCMX
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Active
Obsolete
Logic Type
D-Type, Addressable
D-Type, Addressable
Circuit
1:8
1:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 18V
3V ~ 15V
Independent Circuits
1
1
Delay Time - Propagation
50ns @ 15V, 50pF
50ns
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC