☰
CD4098BPW
CD4098BPW
Active
Description:  IC MULTIVIBRATOR 100NS 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4098BPW Datasheet
History Price: $1.23000
In Stock: 36560
CD4098BPW vs CD4098BFX
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
100 ns
200 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-CDIP