Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments CD4098BPW
CD4098BPW
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 100NS 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CD4098BPW Datasheet
History Price: $1.23000
In Stock: 36560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4098BPW vs CD4047BF
Part No
CD4098BPW
CD4047BF
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
1
Schmitt Trigger Input
No
No
Propagation Delay
100 ns
150 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
14-CDIP